Status: | Unknown |
---|---|
Series: | 218 Series |
RoHS: | Unknown |
Product Range | 218 Series |
---|---|
Sensor Connector Size | Mini 7/8" |
Gender | Plug |
No. of Contacts | 5Contacts |
Sensor Contact Type | Screw Socket |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 NEMA 6P |
Connector Coding | - |
Connector Body Material | Aluminium Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 9A |
Voltage Rating | 250V |
SVHC | No SVHC (15-Jan-2019) |
SENSOR CONN, MINI 7/8", PLUG, 5POS/CABLE | Farnell |
Sensor Conn, Mini 7/8", Rcpt, 5P, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a 218KR11 NC032?
Additional datasheets, footprints and schematics for 218KR11 NC032 are listed on our Part Details page. You can also find images and similar parts to 218KR11 NC032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 218KR11 NC032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 218KR11 NC032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 218KR11 NC032 fall under?
The 218KR11 NC032 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 218KR11 NC032 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 218KR11 NC032 you can contact the distributor directly for product support, shipping queries etc.
Is the 218KR11 NC032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 218KR11 NC032 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 218KR11 NC032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 218KR11 NC032 often in real-time on the comparison pages.
What if I can't find stock of 218KR11 NC032?
You can fill out our help required form which you can use to request a quote for 218KR11 NC032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.