Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 6Outlets |
---|---|
Outlet Type | UK |
Current Rating | 13A |
Supply Voltage V AC | 250V |
Plug Type | UK |
Cable Length | 2m |
Product Range | - |
EXTENSION LEAD, 6 GANG, SWITCHED, 2M | element14 |
Where can I find additional details, specifications and documents for a 2189RFI-2M?
Additional datasheets, footprints and schematics for 2189RFI-2M are listed on our Part Details page. You can also find images and similar parts to 2189RFI-2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2189RFI-2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2189RFI-2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2189RFI-2M fall under?
The 2189RFI-2M is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 2189RFI-2M when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2189RFI-2M you can contact the distributor directly for product support, shipping queries etc.
Is the 2189RFI-2M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2189RFI-2M have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 2189RFI-2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2189RFI-2M often in real-time on the comparison pages.
What if I can't find stock of 2189RFI-2M?
You can fill out our help required form which you can use to request a quote for 2189RFI-2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.