Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Silicone |
---|---|
Color | Gray |
Cable Insulation Diameter | .161 – .197in, 4.1 – 5mm |
Lubricant Content | No |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Seal Type | Single Wire Seal (SWS) |
SINGLE WIRE SEAL FOR 6.3MM Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Gray Compatible Insulation Diameter Range: .161 – .197 in Compatible Insulation Diameter Range: 4.1 – 5 mm Single Wire Seal (SWS) Silicone Gray .161 – .197" | Connector Seal & Cavity Plug | Part Number: 2188967-3 | Internal Number: 2188967-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2188967-3?
Additional datasheets, footprints and schematics for 2188967-3 are listed on our Part Details page. You can also find images and similar parts to 2188967-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2188967-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2188967-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2188967-3 fall under?
The 2188967-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 2188967-3 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2188967-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2188967-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2188967-3 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 2188967-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2188967-3 often in real-time on the comparison pages.
What if I can't find stock of 2188967-3?
You can fill out our help required form which you can use to request a quote for 2188967-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.