2188 Batteries & Power Supplies by Keystone Electronics

BATTERY HOLDER C PANEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.17

Distributor Stock
Logo for Farnell
Farnell
from US$13.64
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$6.17
30
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.78
-
Buy Now
Logo for element14
element14
from US$14.55
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$8.76
-
Buy Now
Logo for Sager
Sager
from US$9.31
-
Buy Now

Specifications

Battery Sizes Accepted C
No. of Batteries 4
Product Range -
Accessory Type Battery Holder
Battery Terminals PCB Lug
Body Material Steel
Contact Plating Nickel Plated Contacts
For Use With C Batteries

Alternative Descriptions

Battery Holder, Rivet Mount, Insulated, 4 Cell, C, Phenolic | Keystone Electronics 2188 | RS Americas
Holder, Battery | Carlton-Bates
Cylindrical Battery Contacts, Clips, Holders & Springs STEEL Battery 4 CELL HOLDER | Sager


2188 Power Outlet Strips by Pro Elec

TRAILING SOCKET 4WAY FUSED SWITCHED WHT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Outlets 4Outlets
Outlet Type UK
Current Rating 13A
Supply Voltage V AC 230V
Plug Type -
Cable Length -
Product Range -
Approval Category BS 1363/A
Cable Assembly Type Mains
Colour White
Connector Colour White
Connector Type A No lead Included
Connector Type B Mains Socket UK x 4
Fuse Current 13A
Jacket Colour White
No. of Outputs 4Outputs
Voltage Rating 230V
Voltage Rating VAC 230V

Alternative Descriptions

Trailing Socket,4Way,fused,switched,wht | Newark Electronics

2188 Test & Laboratory Equipment by Keithley

LOW THERMAL SHORTING PLUG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2188?

Additional datasheets, footprints and schematics for 2188 are listed on our Part Details page. You can also find images and similar parts to 2188 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2188 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2188 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2188 fall under?

The 2188 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.

Can I view similar or alternative parts?

You can view similar parts to 2188 when available in the Battery Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2188 you can contact the distributor directly for product support, shipping queries etc.

Is the 2188 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2188 have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for 2188.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2188 often in real-time on the comparison pages.

What if I can't find stock of 2188?

You can fill out our help required form which you can use to request a quote for 2188 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay