Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2187834001,
2-1191614-1 |
Flexibility | Flexible |
---|---|
Fluid Type | Hydraulic Fluid, Gasoline, Lubricating Oil |
Shrink Ratio | 3:1 |
Color | Clear |
Material | Irradiated Modified Polyolefin |
Expanded Inside Diameter (Min) | 1.535in, 39mm |
Recovered Wall Thickness (Tolerance) | .01in, .25mm |
Recovered Inside Diameter (Max) | .512in, 13mm |
Recovered Wall Thickness (Nominal) | .045in, 1.15mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Asia, EMEA |
Wall Type | Single |
Product Family | CGPT |
Resistant To | Strain, Fluids, Mechanical Damage |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -40 – 135°C |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 120°C |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing And Sleeves Cgpt-39/13-X-Sp |Raychem Te Connectivity 2187834001 | Newark Electronics |
Heat Shrink Tubing 3:1 Flame Retardant Polyolefin Clear Spool | Avnet America |
Heat Shrink Tubing & Sleeves CGPT-39/13-X-SP | Sager |
Where can I find additional details, specifications and documents for a 2187834001?
Additional datasheets, footprints and schematics for 2187834001 are listed on our Part Details page. You can also find images and similar parts to 2187834001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2187834001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2187834001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2187834001 fall under?
The 2187834001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2187834001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2187834001 you can contact the distributor directly for product support, shipping queries etc.
Is the 2187834001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2187834001 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 2187834001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2187834001 often in real-time on the comparison pages.
What if I can't find stock of 2187834001?
You can fill out our help required form which you can use to request a quote for 2187834001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.