Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.62
|
63
in stock
|
Buy Now | |
RS Americas
from US$1.05
|
2,208
in stock
|
Buy Now | |
Heilind Electronics
from US$0.50
|
705
in stock
|
Buy Now | |
element14
from US$9.05
|
419
in stock
|
Buy Now | |
Farnell
from US$11.49
|
419
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.50
|
235
in stock
|
Buy Now | |
Avnet America
from US$266.80
|
-
|
Buy Now | |
Carlton-Bates
from US$6.61
|
-
|
Buy Now | |
Distrelec
from US$5.13
|
-
|
Buy Now | |
Relay Specialties
from US$0.44
|
-
|
Buy Now | |
Sager
from US$7.63
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Wire Leaded |
Bulb Size | T-3 1/4 |
MSCP | 0.3 |
Average Bulb Life | 7000h |
RoHS Compliant | Yes |
CML | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Grommet Type | Open |
---|---|
Cable Diameter Max | 15.875mm |
Grommet Material | Rubber |
Mounting Hole Dia | 22.225mm |
Panel Thickness Max | 1.6mm |
Grommet Colour | Black |
Accessory Type | Grommet |
RoHS Compliant | Yes |
GROM 2187 RBR | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Battery Sizes Accepted | C |
---|---|
No. of Batteries | 3 |
RoHS Compliant | Yes |
BATT HOLDER, C X 3, TH | element14 |
Battery Holder, C Size, Thd | Newark Electronics |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs BATTERY CLIP | Sager |
Where can I find additional details, specifications and documents for a 2187?
Additional datasheets, footprints and schematics for 2187 are listed on our Part Details page. You can also find images and similar parts to 2187 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2187 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2187 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2187 fall under?
The 2187 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 2187 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2187 you can contact the distributor directly for product support, shipping queries etc.
Is the 2187 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2187 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 2187.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2187 often in real-time on the comparison pages.
What if I can't find stock of 2187?
You can fill out our help required form which you can use to request a quote for 2187 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.