Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.54
Grommet Type | Open |
---|---|
Cable Diameter Max | 12.7mm |
Grommet Material | Rubber |
Mounting Hole Dia | 19mm |
Panel Thickness Max | 1.6mm |
Grommet Colour | Black |
Accessory Type | Grommet |
Colour | Black |
RoHS Compliant | Yes |
Grommet | RS Americas |
Open Grommet | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Battery Sizes Accepted | D |
---|---|
No. of Batteries | 2 |
Accessory Type | Battery Holder |
Battery Terminals | PCB Lug |
Body Material | Steel |
Contact Plating | Nickel Plated Contacts |
For Use With | D Batteries |
RoHS Compliant | Yes |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs STEEL Battery 2 CELL HOLDER | Sager |
Where can I find additional details, specifications and documents for a 2186?
Additional datasheets, footprints and schematics for 2186 are listed on our Part Details page. You can also find images and similar parts to 2186 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2186 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2186 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2186 fall under?
The 2186 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Grommets.
Can I view similar or alternative parts?
You can view similar parts to 2186 when available in the Cable Grommets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2186 you can contact the distributor directly for product support, shipping queries etc.
Is the 2186 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2186 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for 2186.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2186 often in real-time on the comparison pages.
What if I can't find stock of 2186?
You can fill out our help required form which you can use to request a quote for 2186 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.