Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Newark
from US$45.00
|
3
in stock
|
Buy Now | |
RS Americas
from US$0.59
|
286
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.90
|
7
in stock
|
Buy Now | |
element14
from US$80.29
|
3
in stock
|
Buy Now | |
Farnell
from US$46.01
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$3.33
|
-
|
Buy Now | |
Relay Specialties
from US$0.36
|
-
|
Buy Now | |
Sager
from US$3.63
|
-
|
Buy Now |
Grommet Type | Open |
---|---|
Cable Diameter Max | 3.175mm |
Grommet Material | Rubber |
Mounting Hole Dia | 4.762mm |
Panel Thickness Max | 1.6mm |
Grommet Colour | Black |
Accessory Type | Grommet |
RoHS Compliant | Yes |
Grommet | RS Americas |
Open Grommet | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Battery Sizes Accepted | C |
---|---|
No. of Batteries | 2 |
Accessory Type | Battery Holder |
Battery Terminals | PCB Lug |
For Use With | C Batteries |
No. of Contacts | 4Contacts |
RoHS Compliant | Yes |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs STEEL Battery 2 CELL HOLDER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Wire Leaded |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.15 |
Average Bulb Life | 10000h |
CML | Relay Specialties |
Where can I find additional details, specifications and documents for a 2185?
Additional datasheets, footprints and schematics for 2185 are listed on our Part Details page. You can also find images and similar parts to 2185 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2185 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2185 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2185 fall under?
The 2185 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Grommets.
Can I view similar or alternative parts?
You can view similar parts to 2185 when available in the Cable Grommets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2185 you can contact the distributor directly for product support, shipping queries etc.
Is the 2185 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2185 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2185.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2185 often in real-time on the comparison pages.
What if I can't find stock of 2185?
You can fill out our help required form which you can use to request a quote for 2185 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.