2182A/E Part Information
Details for 2182A/E by Keithley
Test & Measurement>Multimeters & Clamp Meters>Digital Multimeters - Bench
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4330.0000 |
Stock Information
Details
Part Downloads
Part Specifications
DMM Functions | DC Voltage Resistance |
Current Measure AC Max | - |
Current Measure DC Max | - |
Voltage Measure AC Max | - |
Voltage Measure DC Max | 100V |
Resistance Measure Max | - |
DMM Connectivity | GPIB RS232 |
No. of Digits | 7.5 |
Manufacturer Warranty | 1 Year |
Product Range | - |
Plug Type | EU SWISS UK |
SVHC | No SVHC (12-Jan-2017) |
Alternative Part Descriptions
- NANOVOLTMETER @220V | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2182A/E?
Additional datasheets, footprints and schematics for 2182A/E are listed in our Part Details tab. You can also find the 2182A/E image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2182A/E in the Pricing & Inventory tab next to part details. You can view 2182A/E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2182A/E fall under?
The 2182A/E is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 2182A/E when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2182A/E you can contact the distributor directly for product support, shipping queries etc.
Is the 2182A/E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2182A/E have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2182A/E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2182A/E often in real-time on the comparison pages.
What if I can't find stock of 2182A/E?
You can fill out our help required form which you can use to request a quote for 2182A/E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.