Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
UL Listed | No |
---|---|
IEEE 837 | Yes |
CSA Certified | No |
RUS Approved | No |
Application Type | All Ampweld Molds |
Energized Installation | No |
Product Availability | AMERICAS |
Technology | Exothemically Welded Grounding Connections |
Where can I find additional details, specifications and documents for a 2182587-4?
Additional datasheets, footprints and schematics for 2182587-4 are listed on our Part Details page. You can also find images and similar parts to 2182587-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2182587-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2182587-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2182587-4 fall under?
The 2182587-4 is listed under Power Systems > Power Systems Connectors > Grounding/Earthing Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2182587-4 when available in the Grounding/Earthing Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2182587-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2182587-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2182587-4 have stock available?
There is no stock from authorised distributors for 2182587-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2182587-4 often in real-time on the comparison pages.
What if I can't find stock of 2182587-4?
You can fill out our help required form which you can use to request a quote for 2182587-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.