Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$7,297.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7,297.50
|
1
in stock
|
Buy Now |
Build Volume | 330mm x 240mm x 300mm |
---|---|
Filament Diameter | 2.85mm |
Layer Thickness / Resolution | 0.2mm |
Input Voltage VAC | 240VAC |
Power Rating | 500W |
Connectivity | LAN, USB, WiFi |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 218252?
Additional datasheets, footprints and schematics for 218252 are listed on our Part Details page. You can also find images and similar parts to 218252 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 218252 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 218252 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 218252 fall under?
The 218252 is listed under Tools & Production Supplies > 3D Printers & Accessories > 3D Printers.
Can I view similar or alternative parts?
You can view similar parts to 218252 when available in the 3D Printers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 218252 you can contact the distributor directly for product support, shipping queries etc.
Is the 218252 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 218252 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 218252.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 218252 often in real-time on the comparison pages.
What if I can't find stock of 218252?
You can fill out our help required form which you can use to request a quote for 218252 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.