2181195-1 Lighting by Unknown

CABLE ASSEMBLY LV2 PLUG TO PIGTAIL 2FT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.88

Distributor Stock
Logo for Newark
Newark
from US$3.88
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Connector Type A Plug (LV-2)
Connector Type B Free / Stripped End
Cable Length - Imperial 2ft
Cable Length - Metric 0.61m
Jacket Color White
Cord Category SPT-2
Current Rating 7A


2181195-1 Connectors by TE Connectivity

C/A, NECTOR, LV-2, PLUG-PIGTAIL, 2 FT LG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Cable Assembly, Lv2 Plug To Pigtail, 2Ft | Newark Electronics
Cable Assembly 0.6m 2 POS Power PL | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2181195-1?

Additional datasheets, footprints and schematics for 2181195-1 are listed on our Part Details page. You can also find images and similar parts to 2181195-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2181195-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2181195-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2181195-1 fall under?

The 2181195-1 is listed under Electrical & Lighting > Lighting > Lighting Accessories.

Can I view similar or alternative parts?

You can view similar parts to 2181195-1 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2181195-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2181195-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2181195-1 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2181195-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2181195-1 often in real-time on the comparison pages.

What if I can't find stock of 2181195-1?

You can fill out our help required form which you can use to request a quote for 2181195-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay