218099-000 Aluminum Wire & Cable by TE Connectivity

55A8040-000-5D

Status: Active
Series: -
RoHS: Unknown
Aliases: 218099-000,
3-1191597-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$33.63

Distributor Stock
Logo for Avnet America
Avnet America
from US$33.63
-
Buy Now
Logo for Sager
Sager
from US$37.40
-
Buy Now

Specifications

Insulation Material Radiation-Crosslinked, Modified ETFE
Conductor Material Aluminum
Jacket Color Green
Number of Conductors 4
Wire Size 85mm², 0AWG
Voltage Rating 600V
Cable Type Spec 55
Operating Temperature Range -65 – 150°C

Alternative Descriptions

High Performance Cable | Avnet America
Hook-up Wire 55A8040-000-5D | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 218099-000?

Additional datasheets, footprints and schematics for 218099-000 are listed on our Part Details page. You can also find images and similar parts to 218099-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 218099-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 218099-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 218099-000 fall under?

The 218099-000 is listed under Wire & Cable > Aluminum Wire & Cable.

Can I view similar or alternative parts?

You can view similar parts to 218099-000 when available in the Aluminum Wire & Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 218099-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 218099-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 218099-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 218099-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 218099-000 often in real-time on the comparison pages.

What if I can't find stock of 218099-000?

You can fill out our help required form which you can use to request a quote for 218099-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay