Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shield Material | Copper Alloy |
---|---|
Number of Columns | 8 |
Pairs per Column | 8 |
Number of Signal Positions | 128 |
Number of Pairs | 64 |
Board-to-Board Configuration | Vertical |
PCB Mount Orientation | Vertical |
Number of Positions | 128 |
Stackable | Yes |
Number of Rows | 8 |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .08µm |
PCB Contact Termination Area Plating Material Thickness | .5µm, 20µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Length | 4.65mm, .183in |
Contact Current Rating (Max) | .4A |
Contact Shape & Form | Dual Beam |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
Connector Height | 11.3mm, 1.43in |
Stack Height | .065in, 1.65mm |
PCB Thickness (Recommended) | 1mm |
Connector Width | 25.4mm, 1in |
Connector Length | 1.43in, 36.4mm |
コネクタの高さ | 11.3mm |
Row-to-Row Spacing | 2.5mm, .098in |
PCB Hole Diameter | .344mm |
Impedance | 100Ω |
Operating Voltage | 250VAC |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | 4.5mm, .177in |
Number of Shrouded Sides | 2 |
End Wall Location | Open |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Alignment | With |
Guide Hardware | Without |
PCB Mount Retention | With |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Connector System | Board-to-Board |
Connector Type | Header |
Sealable | No |
Product Type | Connector |
Post Type | Through Hole - Press-Fit |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Module Type | Center |
Connector Style | Plug |
Signal Arrangement | Differential |
Shrouded | Partially Shrouded |
Differential Impedance | 100Ω |
Number of Differential Pairs per Column | 8 |
Data Rate | 8Gb/s |
Termination Post & Tail Length | 1.65mm, .065in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | 3.9mm Whisper |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Where can I find additional details, specifications and documents for a 2180824-3?
Additional datasheets, footprints and schematics for 2180824-3 are listed on our Part Details page. You can also find images and similar parts to 2180824-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2180824-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2180824-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2180824-3 fall under?
The 2180824-3 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2180824-3 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2180824-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2180824-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2180824-3 have stock available?
There is no stock from authorised distributors for 2180824-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2180824-3 often in real-time on the comparison pages.
What if I can't find stock of 2180824-3?
You can fill out our help required form which you can use to request a quote for 2180824-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.