2180333004 Hook Up Wire by TE Connectivity

55A0811-16-9

Status: Active
Series: -
RoHS: Unknown
Aliases: 2180333004,
6-1191593-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.83

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$1.83
4,295
in stock
Buy Now
Logo for Boersig
Boersig
from US$3.10
-
Buy Now

Specifications

Insulation Material Modified Radiation Cross-linked ETFE Polymer
Wire Color White
Conductor Material Tin-Coated Copper
Number of Conductors 1
Number of Strands 19
Wire Size 16AWG
Overall Outside Diameter .077in, 1.96mm
Wire Diameter 1.96mm, .077in
Conductor Diameter .056in, 1.423mm
Strand Size 29AWG
Voltage Rating 600V
Wire Source United Kingdom
Cable Type Spec 55
Product Classification High Performance - Spec 44, 55 & RCW
Product Type Wire
Cable Style Primary
Operating Temperature Range -65 – 150°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2180333004?

Additional datasheets, footprints and schematics for 2180333004 are listed on our Part Details page. You can also find images and similar parts to 2180333004 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2180333004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2180333004 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2180333004 fall under?

The 2180333004 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 2180333004 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2180333004 you can contact the distributor directly for product support, shipping queries etc.

Is the 2180333004 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2180333004 have stock available?

Authorised distributors including TTI Europe and Boersig have stock available or on a lead time for 2180333004.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2180333004 often in real-time on the comparison pages.

What if I can't find stock of 2180333004?

You can fill out our help required form which you can use to request a quote for 2180333004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay