Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filament Diameter | 2.85mm |
---|---|
Supported Printing Materials | ABS, CPE, CPE+, PLA, Tough PLA, PC, PP, PVA, TPU 95A, Breakaway, Nylon |
Build Volume | 330mm x 240mm x 300mm |
RoHS Compliant | Yes |
Ultimaker S3 | RS |
AIR MANAGER, 3D PRINTER | Farnell |
Ultimaker S5 Air Manager | Newark Electronics |
Where can I find additional details, specifications and documents for a 217950?
Additional datasheets, footprints and schematics for 217950 are listed on our Part Details page. You can also find images and similar parts to 217950 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 217950 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 217950 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 217950 fall under?
The 217950 is listed under Tools & Production Supplies > 3D Printers & Accessories > 3D Printers.
Can I view similar or alternative parts?
You can view similar parts to 217950 when available in the 3D Printers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 217950 you can contact the distributor directly for product support, shipping queries etc.
Is the 217950 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 217950 have stock available?
Authorised distributors including RS, Farnell and Newark Electronics have stock available or on a lead time for 217950.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 217950 often in real-time on the comparison pages.
What if I can't find stock of 217950?
You can fill out our help required form which you can use to request a quote for 217950 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.