Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Shape | Narrow |
---|---|
Plating Material | Tin |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal Type | F-Crimp |
Stock Thickness (Magnet Wire Side) | .013in, .33mm |
Magnet Wire Size | 24 – 22AWG, .51 – .64mm |
Lead Wire Size | .3 – .8mm², 22 – 18AWG |
Terminal Height | 4.75mm, .187in |
Overall Length | .36in, 9.02mm |
Aluminum Wire Size | .25 – .64mm |
Material Thickness | .013in, .33mm |
Identification Number | 13 |
Wire Insulation Support | Without |
Mating Retention Type | Barbs |
Packaging Quantity | 20000 |
Packaging Method | Reel |
Wire/Cable Type | Lead Wire, Magnet Copper Wire, Magnet Aluminum Wire |
Sealable | No |
Crimp Area Length | .105in, 2.67mm |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Where can I find additional details, specifications and documents for a 2178935-1?
Additional datasheets, footprints and schematics for 2178935-1 are listed on our Part Details page. You can also find images and similar parts to 2178935-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2178935-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2178935-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2178935-1 fall under?
The 2178935-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2178935-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2178935-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2178935-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2178935-1 have stock available?
There is no stock from authorised distributors for 2178935-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2178935-1 often in real-time on the comparison pages.
What if I can't find stock of 2178935-1?
You can fill out our help required form which you can use to request a quote for 2178935-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.