Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Row-to-Row Spacing | .25in, 6.35mm |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Contact Layout | Inline |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 19A |
Length | 19.05mm, .75in |
Height | 1.08in, 27.43mm |
Width | 13.97mm |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Centerline (Pitch) | .25in, 6.35mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Plug Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Where can I find additional details, specifications and documents for a 2178927-1?
Additional datasheets, footprints and schematics for 2178927-1 are listed on our Part Details page. You can also find images and similar parts to 2178927-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2178927-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2178927-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2178927-1 fall under?
The 2178927-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2178927-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2178927-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2178927-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2178927-1 have stock available?
There is no stock from authorised distributors for 2178927-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2178927-1 often in real-time on the comparison pages.
What if I can't find stock of 2178927-1?
You can fill out our help required form which you can use to request a quote for 2178927-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.