Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
1,875
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
10,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
8,542
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,902
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
1,500
in stock
|
Buy Now | |
element14
from US$0.38
|
1,239
in stock
|
Buy Now | |
Farnell
from US$0.37
|
1,239
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
809
in stock
|
Buy Now | |
TE Store
from US$0.38
|
41
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | 6.35in, .25mm |
Number of Positions | 6 |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Contact Retention | Without |
Panel Thickness | .76 – 2.29in, .76 – 2.29mm |
Operating Voltage | 600VAC |
Housing Material | PA 6 GF |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
CSA Rating | Certified |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | GWT 750°C (Without Flame) |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Patch & Tabs |
Panel Mount Feature | With |
Circuit Application | Power & Signal |
For Use With | MATE-N-LOK II Housings |
Packaging Quantity | 1500 |
Packaging Method | Bag |
Connector System | Wire-to-Wire, Wire-to-Panel |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Housing Type | Receptacle |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
UMNL 6 WAY CAP HSG GLOW WIRE | TTI Europe |
Pin&Socket Connectors UMNL 6 WAY CAP HOUSING | Rapid Electronics |
Connector Housing, Rcpt, 6Pos, 6.35Mm | Newark Electronics |
CONNECTOR HOUSING, RCPT, 6POS, 6.35MM | element14 |
TE Connectivity - AMP Housing, Receptacle, Poles - 6, Rows - 2 | Distrelec |
UMNL 6 WAY CAP HOUSING Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Panel 6 | Rectangular Power Connector | Part Number: 2178773-1 | Internal Number: 2178773-1 | 6.35 mm | TE Connectivity | TE Store |
Conn Housing RCP 6 POS 6.35mm ST Panel Mount Bag/Box | Avnet America |
Connector, Umnl 6 Way Cap Housing | TE Connectivity 2178773-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2178773-1?
Additional datasheets, footprints and schematics for 2178773-1 are listed on our Part Details page. You can also find images and similar parts to 2178773-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2178773-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2178773-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2178773-1 fall under?
The 2178773-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2178773-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2178773-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2178773-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2178773-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, RS and Chip One Stop have stock available or on a lead time for 2178773-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2178773-1 often in real-time on the comparison pages.
What if I can't find stock of 2178773-1?
You can fill out our help required form which you can use to request a quote for 2178773-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.