Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0490
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
20,000
in stock
|
Buy Now | |
Farnell
from US$0.32
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
60
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
Number of Positions | 8 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Contact Current Rating (Max) | .85A |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Base Material | Copper Alloy |
Contact Design | Dual Beam |
Contact Mating Area Plating Material | Tin |
Connector Height | 4mm, .16in |
コネクタの高さ | 4mm |
PCB Thickness (Recommended) | .062in, 1.6mm |
Connector Length | .48in, 12.2mm |
Row-to-Row Spacing | 1.5mm |
Operating Voltage | 100VDC, 100VAC |
Insulation Resistance | 1000MΩ |
Housing Material | Polyester GF |
Mating Entry Location | Top |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
UL Rating | Recognized |
Agency/Standard | UL |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Locking Latch | Without |
PCB Mount Retention Type | Kinked Solder Tails |
Polarization | Without |
Mating Alignment | Without |
Mating Retention | Without |
Contact Retention Type Within Housing | Press-Fit |
Solder Process Feature | Board Standoff |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Type of Connector | Female-on-Board |
Connector Type | Connector Assembly |
Termination Post & Tail Length | 3.1mm, .122in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 85°C |
Temperature Rating | Standard |
8P. FOB . THT. MICRO-MATCH VALUE LINE | Rapid Electronics |
TE Connectivity - AMP 8P FOB THT MICRO-MATCH VALUE LINE | Distrelec |
CONN, RCPT, 8POS, 2ROW, TH | Farnell |
Connector, Rcpt, 8Pos, 2Row, 1.27Mm | Newark Electronics |
8P Micro-MaTch Female 1.27mm T/Hole | RS |
AMP2178710-8 | Avnet America |
CONNECTOR, RCPT, 8POS, 2ROW, 1.27MM | element14 |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Value-Line Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | Micro-MaTch Value-Line Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 2178710-8?
Additional datasheets, footprints and schematics for 2178710-8 are listed on our Part Details page. You can also find images and similar parts to 2178710-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2178710-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2178710-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2178710-8 fall under?
The 2178710-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2178710-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2178710-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2178710-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2178710-8 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, Newark Electronics and RS have stock available or on a lead time for 2178710-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2178710-8 often in real-time on the comparison pages.
What if I can't find stock of 2178710-8?
You can fill out our help required form which you can use to request a quote for 2178710-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.