Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
Keying & Polarized Position Locations | 3C, 4D |
PCB Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Material | Silver |
Mating Tab Thickness | .8mm, .031in |
Mating Tab Width | .248in, 6.3mm |
Contact Mating Area Plating Material Thickness | 78.74µin, 2µm |
Contact Type | Tab |
Contact Current Rating (Max) | 16A |
Housing Material | Nylon 66 |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Black |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Polarization |
Circuit Application | Power |
Connector System | Wire-to-Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 2178602-4?
Additional datasheets, footprints and schematics for 2178602-4 are listed on our Part Details page. You can also find images and similar parts to 2178602-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2178602-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2178602-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2178602-4 fall under?
The 2178602-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2178602-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2178602-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2178602-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2178602-4 have stock available?
There is no stock from authorised distributors for 2178602-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2178602-4 often in real-time on the comparison pages.
What if I can't find stock of 2178602-4?
You can fill out our help required form which you can use to request a quote for 2178602-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.