Status: | Unknown |
---|---|
Series: | CROWN CLIP Junior Series |
RoHS: | Compliant |
Prices starting from US$4.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.04
|
685
in stock
|
Buy Now | |
Newark Electronics
from US$4.05
|
685
in stock
|
Buy Now | |
element14
from US$6.83
|
685
in stock
|
Buy Now | |
TE Store
from US$7.68
|
551
in stock
|
Buy Now | |
Future Electronics
from US$5.71
|
-
|
Buy Now | |
Avnet America
from US$5.43
|
-
|
Buy Now | |
RS Americas
from US$8.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | CROWN CLIP Junior Series |
---|---|
Termination | Solder |
Terminal Type | Pluggable Bus Bar |
RoHS Compliant | Yes |
Pluggable Bus Bar, Rcpt, R/A | Newark Electronics |
CROWN CLIP JUNIOR CONNECTOR Connector System: Board-to-Bus Bar Number of Positions: 1 Connector & Contact Terminates To: Printed Circuit Board Mating Conductor Thickness: 3 mm Mating Conductor Thickness: .118 in Board-to-Bus Bar 1 Printed Circuit Board 3 mm | Busbar Connector | Part Number: 2178531-1 | Internal Number: 2178531-1 | TE Connectivity | TE Store |
CROWN CLIP JUNIOR CONNECTOR | Future Electronics |
CROWN CLIP JUNIOR CONNECTOR, Busbar Connectors | TE Connectivity 2178531-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2178531-1?
Additional datasheets, footprints and schematics for 2178531-1 are listed on our Part Details page. You can also find images and similar parts to 2178531-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2178531-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2178531-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2178531-1 fall under?
The 2178531-1 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Specialty Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2178531-1 when available in the Specialty Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2178531-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2178531-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2178531-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Future Electronics have stock available or on a lead time for 2178531-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2178531-1 often in real-time on the comparison pages.
What if I can't find stock of 2178531-1?
You can fill out our help required form which you can use to request a quote for 2178531-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.