Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .4g, .014108oz |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Wire Insulation Diameter (Min) | .105in |
Wire Size | 18 – 14AWG, 1600 – 4234CMA, .8 – 2mm² |
Stud Diameter | 4.5mm, .177in |
Tongue Thickness | .02in, .51mm |
Overall Length | 16.76mm, .66in |
Wire Insulation Diameter | .105 – .17in, 2.67 – 4.32mm |
Barrel Inside Diameter | .055in, 4.06mm, 1.42mm, .16in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Shape Description | Circular/Oval |
Wire/Cable Type | Regular Wire |
Stud Size | M4, #8 |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Tongue Terminal 0.8-2.0 Mm2 Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 2178505-3 | Newark Electronics |
TERMINAL, RING TONGUE, #8, 14AWG | element14 |
RING TONGUE TERMINAL 0.8-2.0 MM2 PTPBR | Farnell |
RING TONGUE TERMINAL | Avnet America |
Where can I find additional details, specifications and documents for a 2178505-3?
Additional datasheets, footprints and schematics for 2178505-3 are listed on our Part Details page. You can also find images and similar parts to 2178505-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2178505-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2178505-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2178505-3 fall under?
The 2178505-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2178505-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2178505-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2178505-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2178505-3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2178505-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2178505-3 often in real-time on the comparison pages.
What if I can't find stock of 2178505-3?
You can fill out our help required form which you can use to request a quote for 2178505-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.