Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Mating Pin Diameter | 2mm, .078in |
Terminal Orientation | Straight |
Terminal & Splice Type | Pin |
Terminal Type | Pin |
Stock Thickness (Magnet Wire Side) | .0125in, .32mm |
Terminal Height | 19mm, .748in |
Magnet Wire Size | .57 – .81mm, 23 – 20AWG |
Overall Length | 19mm, .748in |
Material Thickness | .424mm, .0167in |
Packaging Method | Reel/Carton |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Terminals Mag Mate Pin Contact |Amp Te Connectivity 2178472-1 | Newark Electronics |
TE Connectivity MAG MATE PIN CONTACT Terminals MAG MATE | Distrelec |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Magnet Wire Terminal |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2178472-1?
Additional datasheets, footprints and schematics for 2178472-1 are listed on our Part Details page. You can also find images and similar parts to 2178472-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2178472-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2178472-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2178472-1 fall under?
The 2178472-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2178472-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2178472-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2178472-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2178472-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Distrelec and Farnell have stock available or on a lead time for 2178472-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2178472-1 often in real-time on the comparison pages.
What if I can't find stock of 2178472-1?
You can fill out our help required form which you can use to request a quote for 2178472-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.