Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0318
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.05
|
200,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
200,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0395
|
200,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0318
|
200,000
in stock
|
Buy Now | |
Farnell
from US$0.06
|
162,500
in stock
|
Buy Now | |
Avnet America
from US$0.0490
|
-
|
Buy Now | |
Boersig
from US$0.0409
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Orientation | Straight |
Mating Pin Diameter | .09in, 2.29mm |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Height | 4.57mm, .18in |
Wire Insulation Diameter (Max) | 2.62mm, .103in |
Stock Thickness (Magnet Wire Side) | .016in, .41mm |
Material Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | 1.5 – 2.62mm, .059 – .103in |
Overall Length | 17.02mm, .67in |
Wire Size | .82 – 1.3mm², 18 – 16AWG |
Housing Retention Force | Standard Force |
Packaging Quantity | 12500 |
Packaging Method | Reel |
Support Style | Insulation Support |
Wire/Cable Type | Lead Wire |
Termination Method | IDC Standard |
Crimp Area Length | .295in, 7.5mm |
Terminals .090 Cluster Rec. |Amp Te Connectivity 2178453-1 | Newark Electronics |
Terminals .090 CLUSTER REC. | Rapid Electronics |
TE Connectivity .090 CLUSTER REC. Terminals .090 CLUSTER | Distrelec |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
Where can I find additional details, specifications and documents for a 2178453-1?
Additional datasheets, footprints and schematics for 2178453-1 are listed on our Part Details page. You can also find images and similar parts to 2178453-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2178453-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2178453-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2178453-1 fall under?
The 2178453-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2178453-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2178453-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2178453-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2178453-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2178453-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2178453-1 often in real-time on the comparison pages.
What if I can't find stock of 2178453-1?
You can fill out our help required form which you can use to request a quote for 2178453-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.