Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
2,006,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
2,006,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
2,006,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
2,006,000
in stock
|
Buy Now | |
Farnell
from US$0.09
|
1,606,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Nickel |
Connection Capacity | Single |
Contact Base Material | Steel |
Crimp Type | F-Crimp |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Type | Receptacle |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 15.6mm, .615in |
Wire Size | 1.31 – 3.31mm², 16 – 12AWG |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .106 – .15in, 2.7 – 3.81mm |
UL Rating | Listed |
Extraction Force | 4.1kgf, 40Newton |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | With locking lance. |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Low |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 482°F, -40 – 250°C |
Terminals Flag Recp 12-16 Awg F-Spring Contact Rohs Compliant: Yes |Amp Te Connectivity 2178439-1 | Newark Electronics |
Terminals FLAG RECP 12-16 AWG F-Spring Contact | Rapid Electronics |
TE Connectivity 250 FASTON FLAG REC. 16-12 AWG PNST Term | Distrelec |
FEMALE FLAG DISCONNECT, 6.35MMX0.81MM | Farnell |
6.3 SRS FLAG F-SPRING LIF RECEPTACLE | RS |
12 - 16 AWG Non-Insulated Female Quick Connect Crimp Connector | Future Electronics |
Conn Quick Disconnect Terminal 12-16AWG RCP 19.5mm 15.6mm Nickel Reel | Avnet America |
250 FASTON,FLAG,REC.,16-12 AWG,PNST | Boersig |
250 FASTON,FLAG,REC.,16-12 AWG | TTI Europe |
Where can I find additional details, specifications and documents for a 2178439-1?
Additional datasheets, footprints and schematics for 2178439-1 are listed on our Part Details page. You can also find images and similar parts to 2178439-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2178439-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2178439-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2178439-1 fall under?
The 2178439-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2178439-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2178439-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2178439-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2178439-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2178439-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2178439-1 often in real-time on the comparison pages.
What if I can't find stock of 2178439-1?
You can fill out our help required form which you can use to request a quote for 2178439-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.