Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0362
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
3,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
3,435,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0472
|
3,435,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0362
|
3,435,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
3,435,000
in stock
|
Buy Now | |
element14
from US$0.09
|
10,450
in stock
|
Buy Now | |
Farnell
from US$0.06
|
10,450
in stock
|
Buy Now | |
Future Electronics
from US$0.0490
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.0487
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Nickel |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | .055 – .085in, 1.4 – 2.16mm |
Overall Length | .748in, 19mm |
Mating Tab Thickness | .81mm, .032in |
Wire Size | .2 – .51mm², 24 – 20AWG |
Mating Tab Width | 6.35mm, .25in |
UL Rating | Listed |
Mating Retention Type | Dimple |
Extraction Force | 4.1kgf, 40Newton |
Wire Insulation Support | With |
Comment | With locking lance. |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Insertion Force | Low |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
Terminals Str Recp 20-24 Awg F-Spring Contact Rohs Compliant: Yes |Amp Te Connectivity 2178438-1 | Newark Electronics |
Terminals STR RECP 20-24 AWG F-Spring Contact | Rapid Electronics |
TE Connectivity - AMP FASTON 250 Push-On Terminal 0.51mm2 | Distrelec |
FEMALE DISCONNECT, 6.35MM, 24-20AWG | element14 |
20 - 24 AWG Non Insulated 6.3 SRS F-Spring LIF Receptacle | Future Electronics |
Conn Quick Disconnect Terminal 20-24AWG RCP 19mm 7.6mm Nickel Reel | Avnet America |
6.3 SRS F-SPRING LIF RECEPTACLE | TE Connectivity 2178438-1 | RS Americas |
250 FASTON,F-SPR REC.,24-20 AWG,PNST | Boersig |
Status: | Unknown |
---|---|
Series: | F-Spring FASTON Series |
RoHS: | Unknown |
Product Range | F-Spring FASTON Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
Insulator Colour | - |
Conductor Area CSA | 0.52mm² |
Insulator Material | Uninsulated |
Terminal Material | Steel |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2178438-1?
Additional datasheets, footprints and schematics for 2178438-1 are listed on our Part Details page. You can also find images and similar parts to 2178438-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2178438-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2178438-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2178438-1 fall under?
The 2178438-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2178438-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2178438-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2178438-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2178438-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 2178438-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2178438-1 often in real-time on the comparison pages.
What if I can't find stock of 2178438-1?
You can fill out our help required form which you can use to request a quote for 2178438-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.