Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.93
|
231
in stock
|
Buy Now | |
TE Store
from US$2.36
|
3,864
in stock
|
Buy Now | |
Future Electronics
from US$1.07
|
3,200
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
231
in stock
|
Buy Now | |
element14
from US$1.88
|
231
in stock
|
Buy Now | |
Chip One Stop
from US$3.17
|
200
in stock
|
Buy Now | |
Avnet America
-
|
600
in stock
|
Buy Now | |
RS Americas
from US$2.97
|
-
|
Buy Now | |
Avnet Asia
from US$1.83
|
-
|
Buy Now | |
Boersig
from US$1.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Nickel |
---|---|
Shield Material | Brass |
Modular Jack Latch Orientation | Inverted - Latch Up |
Connector Profile | Standard |
Keyed | No |
Connector Contact Density | Standard |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Port Matrix Configuration | 1 x 1 |
Number of Loaded Positions | 8 |
Number of PCB Ground Tabs | 2 |
Status Indicator | None |
Number of Positions | 8 |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Connector Height | .525in, 13.35mm |
コネクタの高さ | 13.35mm |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | Yes |
Packaging Method | Box & Tray, Reel |
実装方法 | Box & Tray, Reel |
Packaging Quantity | 200 |
Grounding Options | PCB and Panel Ground |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MJ,RJ45,SMT,SHLD Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 2178415-1 | Internal Number: 2178415-1 | TE Connectivity | TE Store |
Jack Modular Connector 8p8c (RJ45, Ethernet) 90 Angle (Right) Shielded, EMI Fin | Future Electronics |
Rj45 Connector, R/A Jack, 1Port, Smt Rohs Compliant: Yes |Amp Te Connectivity 2178415-1 | Newark Electronics |
RJ45 CONNECTOR, R/A JACK, 1PORT, SMT | element14 |
Conn RJ-45 F 8 POS 1.016mm Solder RA SMD 8 Terminal 1 Port T/R | Avnet America |
MJ, RJ45,SMT, SHLD, RJ45 Connectors | TE Connectivity 2178415-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2178415-1?
Additional datasheets, footprints and schematics for 2178415-1 are listed on our Part Details page. You can also find images and similar parts to 2178415-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2178415-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2178415-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2178415-1 fall under?
The 2178415-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2178415-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2178415-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2178415-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2178415-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2178415-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2178415-1 often in real-time on the comparison pages.
What if I can't find stock of 2178415-1?
You can fill out our help required form which you can use to request a quote for 2178415-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.