2178410-1 Part Information
Details for 2178410-1 by TE Connectivity
Connectors>Power Connectors>Power Bus Bar Connectors>Bus Bar Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
21 | 3.6200 |
Stock Information
Details
Part Downloads
Part Specifications
Color | Black |
Number of Positions | 2 |
PCB Mount Orientation | Right Angle |
Contact Base Material | High Conductivity Copper Alloy |
Contact Style | Socket |
Contact Length | .59in, 14.95mm |
Contact Plating Material | Tin |
Contact Size | 2 |
Contact Current Rating (Max) | 170A |
Current Rating | 170A |
Hot Pluggable | Yes |
UL Rating | Recognized |
Mating Alignment | No |
Mounting Retention | No |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Blade Thickness | .118in, 3mm |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Sealable | No |
Connector System | Board-to-Bus Bar |
PCB Termination | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Alternative Part Descriptions
- PLUGGABLE BUS BAR, RCPT, R/A; Product Range:CROWN CLIP Junior Series; Termination:Solder; Terminal Type:Pluggable Bus Bar RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2178410-1?
Additional datasheets, footprints and schematics for 2178410-1 are listed in our Part Details tab. You can also find the 2178410-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2178410-1 in the Pricing & Inventory tab next to part details. You can view 2178410-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2178410-1 fall under?
The 2178410-1 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2178410-1 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2178410-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2178410-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 2178410-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2178410-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2178410-1 often in real-time on the comparison pages.
What if I can't find stock of 2178410-1?
You can fill out our help required form which you can use to request a quote for 2178410-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.