Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.95
|
No stock
|
Buy Now | |
Newark Electronics
from US$9.06
|
2,422
in stock
|
Buy Now | |
Rapid Electronics
from US$7.03
|
2,422
in stock
|
Buy Now | |
Chip One Stop
from US$6.48
|
2,422
in stock
|
Buy Now | |
Distrelec
from US$5.94
|
2,422
in stock
|
Buy Now | |
TE Store
from US$15.70
|
139
in stock
|
Buy Now | |
Future Electronics
from US$7.91
|
-
|
Buy Now | |
Avnet America
from US$6.57
|
-
|
Buy Now | |
RS Americas
from US$12.85
|
-
|
Buy Now | |
element14
from US$7.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Nickel |
---|---|
Shield Material | Copper Alloy |
Keyed | No |
Connector Contact Density | Standard |
Number of Positions | 10 |
Contact Base Material | Copper Alloy |
Conductor Outside Diameter | .03 – .031in, .7 – .79mm |
Housing Color | Clear |
Housing Material | Polycarbonate |
UL Flammability Rating | UL 94V-2 |
Performance Category | Cat 5e |
Shielded | No |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 Plus Power |
Modular Connector Style | Plug |
Connectors & Connector Components Type | Connector |
Modular Connectors/Ethernet Connectors Kit, Plug |Amp Te Connectivity 2178148-1 | Newark Electronics |
Modular Connectors/Ethernet Connectors Kit Plug | Rapid Electronics |
TE Connectivity - AMP RJ45 Kit CLOUDSPLITTER Un-Shielded CBL | Distrelec |
MODULAR CONN, RJ45 PLUG, 8P8C, CAT5E | Farnell |
Kit, CLOUDSPLITTER, Un-Shielded Cbl Modular Jack & Plug Interface Type: RJ45 Plus Power Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Modular Connector Style: Plug Shielded: No RJ45 Plus Power RJ Type Jacks & Plugs Standard | Rj45 Connector | Part Number: 2178148-1 | Internal Number: 2178148-1 | TE Connectivity | TE Store |
VARIANT 14 Push Pull RJ45 CAT5E 10 Position Metal Plug | Future Electronics |
AMP2178148-1 | Avnet America |
Cable Assembly | RS Americas |
CONNECTOR, RJ45, PLUG, 1PORT, 10P10C | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | - |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | RJ45 |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
Contact Termination | IDC / IDT |
Contact Termination Type | IDC / IDT |
Gender | Plug |
No. of Contacts | 10Contacts |
No. of Ports | 1Ports |
No. of Positions | 10Ways |
Where can I find additional details, specifications and documents for a 2178148-1?
Additional datasheets, footprints and schematics for 2178148-1 are listed on our Part Details page. You can also find images and similar parts to 2178148-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2178148-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2178148-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2178148-1 fall under?
The 2178148-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2178148-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2178148-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2178148-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2178148-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2178148-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2178148-1 often in real-time on the comparison pages.
What if I can't find stock of 2178148-1?
You can fill out our help required form which you can use to request a quote for 2178148-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.