Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Cable Construction | PVC Stranded |
Keyed | No |
Configuration | Double-Ended |
Wire Size | .129mm², 26AWG |
Overall Outside Cable Diameter | 6.5mm |
Flammability Rating | Non-Plenum (CM Rated) |
Halogen Free | No |
Cable Assembly Length | 10m, 32.8083ft |
実装方法 | Box |
Sales Region | EMEA, Asia, North America, Latin America, Australia/New Zealand |
Boot | With |
Connector Type (End A) | Plug |
Performance Category | Cat 5e |
Product Designation | Patch Cord |
Connector Type (End B) | Plug |
Shielded | No |
Product Type | Cable Assembly |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Storage Temperature Range | -40 – 85°C, -40 – 185°F |
Network Cable, Rj45 Plug, 10M | Newark Electronics |
Cable Assembly | RS Americas |
Cable Assembly Patch Cord 10m 26AWG 10POS Modular Plug to 10POS Modular Plug PL-PL | Avnet America |
Where can I find additional details, specifications and documents for a 2178127-3?
Additional datasheets, footprints and schematics for 2178127-3 are listed on our Part Details page. You can also find images and similar parts to 2178127-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2178127-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2178127-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2178127-3 fall under?
The 2178127-3 is listed under Cable Assemblies > Copper Cable Assemblies > Modular Twisted Pair Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2178127-3 when available in the Modular Twisted Pair Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2178127-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2178127-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2178127-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Avnet America have stock available or on a lead time for 2178127-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2178127-3 often in real-time on the comparison pages.
What if I can't find stock of 2178127-3?
You can fill out our help required form which you can use to request a quote for 2178127-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.