Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Width | 1.2mm |
Crimp Type | O-Crimp |
Mating Tab Thickness | .6mm |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Tab |
Wire Insulation Diameter | 1.9 – 2.4mm |
Tab Length | 8mm |
Agency/Standard | SAE/USCAR-2 / USCAR-21 |
Customer Preferred Contact | Yes |
Wire Type | Copper |
Primary Locking Feature | Clean Body |
Insulated | Yes |
Receptacle Style | 180° |
Sealable | Yes |
Termination Method | Crimp |
AUTOMOTIVE CONTACT, TAB, CRIMP | element14 |
Automotive Contact, Tab, Crimp, 1-1.5Mm2 | Newark Electronics |
Contact Tab Crimp ST Cable Mount Reel | Avnet America |
Connector, Tab1.2X0.6,Terminal, Sws, Cb | TE Connectivity 2177610-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2177610-1?
Additional datasheets, footprints and schematics for 2177610-1 are listed on our Part Details page. You can also find images and similar parts to 2177610-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2177610-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2177610-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2177610-1 fall under?
The 2177610-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2177610-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2177610-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2177610-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2177610-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2177610-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2177610-1 often in real-time on the comparison pages.
What if I can't find stock of 2177610-1?
You can fill out our help required form which you can use to request a quote for 2177610-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.