2176415-1 Resistors by TE Connectivity

8W STD M/OX 5% 30R

Status: Active
Series: -
RoHS: Unknown
Aliases: 2176415-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.65

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.65
-
Buy Now

Specifications

Lead Type Axial Leaded
Number of Resistors 1
Dimensions 41 x 8.5mm
Power Rating 8W
Tolerance 5%
Voltage Rating 750V
Resistance Class Up to 1kΩ
Resistance 30Ω
Mount Style Axial Leaded
Packaging Method Box
Element Material Metal Oxide
Product Type Fixed Resistor
Element Type Metal Oxide Film
Resistor Type General Purpose Resistor
Number of Terminations 2
Termination Type Tinned Copper Leads
Temperature Coefficient ±350ppm/°C
Operating Temperature Range -55 – 155°C


Alternative Descriptions

Resistor Power Metal Oxide Film 30Ohm 5% 8W 2-Pin Through Hole Ammo Pack | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2176415-1?

Additional datasheets, footprints and schematics for 2176415-1 are listed on our Part Details page. You can also find images and similar parts to 2176415-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2176415-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2176415-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2176415-1 fall under?

The 2176415-1 is listed under Passive Components > Resistors > Through-Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to 2176415-1 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2176415-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2176415-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2176415-1 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 2176415-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2176415-1 often in real-time on the comparison pages.

What if I can't find stock of 2176415-1?

You can fill out our help required form which you can use to request a quote for 2176415-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay