2176413-2 Resistors by TE Connectivity

5W XSM M/OX 5% 75K

Status: Active
Series: -
RoHS: Unknown
Aliases: 2176413-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for RS
RS
from US$0.19
500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now

Specifications

Lead Type Axial Leaded
Number of Resistors 1
Dimensions 17.5 x 6.5mm
Voltage Rating 500V
Tolerance 5%
Resistance 75KΩ
Resistance Class 1kΩ – 1MΩ
Power Rating 5W
Mount Style Axial Leaded
Packaging Method Ammo Packed
Element Type Metal Oxide Film
Resistor Type General Purpose Resistor
Product Type Fixed Resistor
Element Material Metal Oxide
Number of Terminations 1
Termination Type Tinned Copper Leads
Temperature Coefficient ±350ppm/°C


Alternative Descriptions

Resistor metal oxide 5W 75K | RS
Resistor Power Metal Oxide Film 75kOhm 5% 5W 2-Pin Through Hole Ammo Pack | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2176413-2?

Additional datasheets, footprints and schematics for 2176413-2 are listed on our Part Details page. You can also find images and similar parts to 2176413-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2176413-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2176413-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2176413-2 fall under?

The 2176413-2 is listed under Passive Components > Resistors > Through-Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to 2176413-2 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2176413-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2176413-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2176413-2 have stock available?

Authorised distributors including RS and Avnet America have stock available or on a lead time for 2176413-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2176413-2 often in real-time on the comparison pages.

What if I can't find stock of 2176413-2?

You can fill out our help required form which you can use to request a quote for 2176413-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay