Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2176412-9 |
Lead Type | Axial Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 17.5 x 6.5mm |
Resistance | 11Ω |
Resistance Class | Up to 1kΩ |
Tolerance | 5% |
Voltage Rating | 500V |
Power Rating | 5W |
Mount Style | Axial Leaded |
Packaging Method | Ammo Packed |
Resistor Type | General Purpose Resistor |
Product Type | Fixed Resistor |
Element Material | Metal Oxide |
Element Type | Metal Oxide Film |
Number of Terminations | 1 |
Termination Type | Tinned Copper Leads |
Temperature Coefficient | ±200ppm/°C |
Resistor metal oxide 5W 11R | RS |
Resistor Power Metal Oxide Film 11Ohm 5% 5W 2-Pin Through Hole Ammo Pack | Avnet America |
Where can I find additional details, specifications and documents for a 2176412-9?
Additional datasheets, footprints and schematics for 2176412-9 are listed on our Part Details page. You can also find images and similar parts to 2176412-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2176412-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2176412-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2176412-9 fall under?
The 2176412-9 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 2176412-9 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2176412-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2176412-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2176412-9 have stock available?
Authorised distributors including RS and Avnet America have stock available or on a lead time for 2176412-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2176412-9 often in real-time on the comparison pages.
What if I can't find stock of 2176412-9?
You can fill out our help required form which you can use to request a quote for 2176412-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.