2176086-2 Inductors & Filters by TE Connectivity

INDUCTOR 2NH 5% 0402

Status: Unknown
Series: 36541E Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.18
2,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.19
2,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.21
2,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 2nH
Product Range 36541E Series
DC Current Rating 2.1A
High Frequency Inductor Case 0402 [1005 Metric]
Inductor Construction Wirewound
DC Resistance Max 0.038ohm
Inductance Tolerance ± 5%
Self Resonant Frequency Min 15.2GHz
Inductor Case Style 0402 [1005 Metric]

Alternative Descriptions

RF Inductors-SMD 3654 0402 2nH 5% 2K RL | Rapid Electronics
TE Connectivity 3654 0402 2nH 5% 2K RL General Purpose I | Distrelec
Wirewound Inductor, 2 nH, 38 Milliohm, ± 5%, 15.2 GHz, 2.1 A, 0402 [1005 Metric] | Avnet America
INDUCTOR, 2NH, 5%, 0402 | Farnell
3654 0402 2Nh 5% 2K Rl |Amp Te Connectivity 2176086-2 | Newark Electronics
Wirewound Inductor, 2 nH, 38 Milliohm, � 5%, 15.2 GHz, 2.1 A, 0402 [1005 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2176086-2?

Additional datasheets, footprints and schematics for 2176086-2 are listed on our Part Details page. You can also find images and similar parts to 2176086-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2176086-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2176086-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2176086-2 fall under?

The 2176086-2 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to 2176086-2 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2176086-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2176086-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2176086-2 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Farnell have stock available or on a lead time for 2176086-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2176086-2 often in real-time on the comparison pages.

What if I can't find stock of 2176086-2?

You can fill out our help required form which you can use to request a quote for 2176086-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay