2176082-7 Resistors by TE Connectivity

EP 3W (S) 100R 5%

Status: Active
Series: -
RoHS: Unknown
Aliases: 2176082-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.12
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for Boersig
Boersig
from US$0.09
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Lead Type Axial Leaded
Number of Resistors 1
Dimensions 16 x 5.5mm
Tolerance 5%
Resistance Class Up to 1kΩ
Voltage Rating 500V
Power Rating 3W
Resistance 100Ω
Mount Style Axial Leaded
Packaging Method Ammo Packed
Resistor Type Power Resistor
Product Type Fixed Resistor
Element Material Ceramic Composition
Element Type Wirewound
Termination Type Tinned Copper Leads
Number of Terminations 2
Temperature Coefficient ±300ppm/°C
Operating Temperature Range -55 – 155°C


Alternative Descriptions

Wirewound Res.-Through Hole Ep 3W (S) 100R 5% |Amp Te Connectivity 2176082-7 | Newark Electronics
EP Series ╪ 16 x 5.5 mm 100 Ohm 3 W ▒5 % ▒300 ppm/░C Wirewound Resistor | Future Electronics
Resistor, 100 Ohm, ± 5%, 3 W, Axial Leaded, Wirewound, Anti-Surge | Avnet America
TE Connectivity - AMP Through-Hole Resistor EP 3W (S) 100R 5% | Distrelec
Resistor, 100 Ohm, � 5%, 3 W, Axial Leaded, Wirewound, Anti-Surge | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2176082-7?

Additional datasheets, footprints and schematics for 2176082-7 are listed on our Part Details page. You can also find images and similar parts to 2176082-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2176082-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2176082-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2176082-7 fall under?

The 2176082-7 is listed under Passive Components > Resistors > Through-Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to 2176082-7 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2176082-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 2176082-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2176082-7 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and Distrelec have stock available or on a lead time for 2176082-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2176082-7 often in real-time on the comparison pages.

What if I can't find stock of 2176082-7?

You can fill out our help required form which you can use to request a quote for 2176082-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay