Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 36401H0N7ATDF |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | .6 x .3 x .23mm |
DC Resistance | .3Ω |
Self Resonant Frequency | 9GHz |
Current Rating (Max) | 300mA |
Tolerance | 2% |
Inductance | .0007µH |
Mount Style | Surface Mount |
Comment | Tolerance 0.2nH. |
Quality Factor | 8 |
Packaging Method | Reeled |
Shielded | No |
Element Type | Thin Film |
Inductor Type | High Frequency |
Size Code | 0201 |
TE Connectivity 3640 0201 0.7nH +/-0.2nH 1K RL Fixed Ind | Distrelec |
Fixed Inductors 3640 0201 0.7Nh +/-0 .2Nh 1K Rl |Amp Te Connectivity 2176075-7 | Newark Electronics |
Thin Film Inductor, 0.7 nH, 300 Milliohm, ± 0.2nH, 9 GHz, 300 mA, 0201 [0603 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 2176075-7?
Additional datasheets, footprints and schematics for 2176075-7 are listed on our Part Details page. You can also find images and similar parts to 2176075-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2176075-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2176075-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2176075-7 fall under?
The 2176075-7 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 2176075-7 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2176075-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2176075-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2176075-7 have stock available?
Authorised distributors including Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 2176075-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2176075-7 often in real-time on the comparison pages.
What if I can't find stock of 2176075-7?
You can fill out our help required form which you can use to request a quote for 2176075-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.