Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.38
|
No stock
|
Buy Now | |
TE Store
from US$26.17
|
397
in stock
|
Buy Now | |
Rapid Electronics
from US$12.21
|
316
in stock
|
Buy Now | |
Chip One Stop
from US$12.30
|
316
in stock
|
Buy Now | |
Heilind Electronics
from US$13.04
|
225
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.04
|
75
in stock
|
Buy Now | |
RS Americas
from US$4.80
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$10.90
|
-
|
Buy Now | |
Avnet America
from US$10.31
|
-
|
Buy Now | |
element14
from US$10.58
|
-
|
Buy Now | |
Boersig
from US$12.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Circuit Identification Feature | Without |
---|---|
UL Flammability Rating | UL 94V-0 |
Packaging Method | Box & Carton |
Packaging Quantity | 100 |
Product Type | Connector |
Connector System | Wire-to-Wire, Wire-to-Motor |
Connector Style | Receptacle |
Strain Relief | With |
Connector & Contact Terminates To | Wire & Cable |
ENC. CBL I/O KIT 100SET , M- MOTOR PLUS Connector Product Type: Housing Assembly Connector & Housing Type: Plug Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Screw Housing Assembly Plug Without | Standard Rectangular Connector | Part Number: 2174054-1 | Internal Number: 2174054-1 | TE Connectivity | TE Store |
HD Power Conn ENC. CBL I/O KIT 100SET M MOTOR | Rapid Electronics |
CONN HOUSING, PLUG/RCPT, 9POS, 2MM | Farnell |
ENC. CBL I/O KIT 100SET , M - MOTOR PLUS | Heilind Electronics |
Connector, Encoder Cable I/O Kit, Receptacle,8 Position, Crimp, Micro Motor Series | TE Connectivity 2174054-1 | RS Americas |
Connector Housing, Plug, 9Pos, 2Mm Rohs Compliant: Yes |Te Connectivity 2174054-1 | Newark Electronics |
AMP2174054-1 | Avnet America |
CONNECTOR HOUSING, PLUG, 9POS, 2MM | element14 |
Where can I find additional details, specifications and documents for a 2174054-1?
Additional datasheets, footprints and schematics for 2174054-1 are listed on our Part Details page. You can also find images and similar parts to 2174054-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2174054-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2174054-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2174054-1 fall under?
The 2174054-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2174054-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2174054-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2174054-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2174054-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Heilind Electronics have stock available or on a lead time for 2174054-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2174054-1 often in real-time on the comparison pages.
What if I can't find stock of 2174054-1?
You can fill out our help required form which you can use to request a quote for 2174054-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.