Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.30
|
92
in stock
|
Buy Now | |
TTI Europe
from US$12.37
|
8,464
in stock
|
Buy Now | |
Rapid Electronics
from US$12.04
|
160
in stock
|
Buy Now | |
TE Store
from US$24.92
|
141
in stock
|
Buy Now | |
Newark Electronics
from US$13.43
|
92
in stock
|
Buy Now | |
element14
from US$12.17
|
92
in stock
|
Buy Now | |
RS Americas
from US$10.64
|
8
in stock
|
Buy Now | |
Avnet America
from US$9.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Circuit Identification Feature | Without |
---|---|
Packaging Method | Bag |
Packaging Quantity | 1 |
Connector System | Wire-to-Motor, Wire-to-Wire |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Strain Relief | With |
ENC. CBL I/O KIT M-MOTOR PLUS | Rapid Electronics |
ENC. CBL I/O KIT, M-MOTOR PLUS Connector Product Type: Connector Kit Connector & Housing Type: Receptacle Plug Mating Alignment: Without Mating Retention: With Mating Retention Type: Screw Connector Kit Receptacle Without | Standard Rectangular Connector | Part Number: 2174053-1 | Internal Number: 2174053-1 | TE Connectivity | TE Store |
Connector, Rcpt, 8Pos, Cable | Newark Electronics |
CONNECTOR, RCPT, 8POS, CABLE | element14 |
Connector Encoder Cable I/O Kit Receptacle 8 Position Crimp Micro Motor Series | TE Connectivity 2174053-1 | RS Americas |
Conn Micro Motor RCP RA Bag | Avnet America |
Where can I find additional details, specifications and documents for a 2174053-1?
Additional datasheets, footprints and schematics for 2174053-1 are listed on our Part Details page. You can also find images and similar parts to 2174053-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2174053-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2174053-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2174053-1 fall under?
The 2174053-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2174053-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2174053-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2174053-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2174053-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, TE Store, Newark Electronics and element14 have stock available or on a lead time for 2174053-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2174053-1 often in real-time on the comparison pages.
What if I can't find stock of 2174053-1?
You can fill out our help required form which you can use to request a quote for 2174053-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.