2174022-1

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2174022-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2174022-1
Series Information for 2174022-1 - TE Connectivity
  • Status: Active
  • Product Code: 0640
  • Global Product Line: 440
  • GPL Description: Industrial

Description

D5000 TAB CONT L LONG L/P Ag

Specifications

Contact Base Material:
Copper Alloy
Underplate Material Thickness:
1.3µm, 51.18µin
Contact Classification:
Power
Contact Underplating Material:
Nickel
Contact Current Rating (Max):
30A
Contact Mating Area Plating Material:
Silver
端子の下地めっきの材料:
Nickel
Contact Termination Area Plating Material:
Silver
Contact Type:
Tab
Wire Size:
7.95 – 8.92mm², 8AWG
Overall Length:
37.9mm, 1.49in
Accepts Wire Insulation Diameter Range:
.193 – .307in, 4.9 – 7.8mm
Operating Voltage:
630VAC, 630VDC
Wire Range Mark:
L
Contact Retention Type:
Locking Lance
Contact Retention:
With
Circuit Application:
Power & Signal
For Use With:
Receptacle (Socket) Contact
Packaging Method:
Bag
Packaging Quantity:
400
Glow Wire Rating:
Standard Part - Not Glow Wire
Wire/Cable Type:
Stranded, Discrete Wire
Connector System:
Wire-to-Wire
Barrel Type:
Open Barrel
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
D5000 TAB CONT L LONG L/P AG