Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.59
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$2.59
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Material | Silver |
Contact Classification | Power |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 30A |
Underplate Material Thickness | 51.18µin, 1.3µm |
Contact Mating Area Plating Material | Silver |
端子の下地めっきの材料 | Nickel |
Contact Type | Tab |
Wire Size | 7.95 – 8.92mm², 8AWG |
Overall Length | 37.9mm, 1.49in |
Accepts Wire Insulation Diameter Range | 4.9 – 7.8mm, .193 – .307in |
Operating Voltage | 630VAC, 630VDC |
Wire Range Mark | L |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Circuit Application | Power & Signal |
For Use With | Receptacle (Socket) Contact |
Packaging Method | Reel |
Packaging Quantity | 800 |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D5000 TAB CONT L LONG REEL AG PLATING | Avnet America |
Where can I find additional details, specifications and documents for a 2174021-1?
Additional datasheets, footprints and schematics for 2174021-1 are listed on our Part Details page. You can also find images and similar parts to 2174021-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2174021-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2174021-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2174021-1 fall under?
The 2174021-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2174021-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2174021-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2174021-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2174021-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2174021-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2174021-1 often in real-time on the comparison pages.
What if I can't find stock of 2174021-1?
You can fill out our help required form which you can use to request a quote for 2174021-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.