Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.58
|
263
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
995
in stock
|
Buy Now | |
element14
from US$5.86
|
489
in stock
|
Buy Now | |
Farnell
from US$7.24
|
489
in stock
|
Buy Now | |
Electro Enterprises
from US$12.49
|
13
in stock
|
Buy Now | |
Carlton-Bates
from US$4.57
|
-
|
Buy Now | |
Sager
from US$4.85
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Battery Sizes Accepted | C |
---|---|
No. of Batteries | 2 |
Product Range | - |
Accessory Type | Battery Holder |
Battery Terminals | PCB Lug |
Body Material | Steel |
Contact Plating | Nickel Plated Contacts |
For Use With | C Batteries |
BATT HOLDER, C X 2, PANEL | element14 |
Battery Holder, C, Panel | Newark Electronics |
Battery Holder | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs 2 'C' BATTERY HOLDER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Grommet Type | Open |
---|---|
Cable Diameter Max | 7.925mm |
Grommet Material | Rubber |
Mounting Hole Dia | 11.1mm |
Panel Thickness Max | 1.575mm |
Grommet Colour | Black |
Accessory Type | Grommet |
RoHS Compliant | Yes |
Grommet | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 12V |
---|---|
Lamp Base Type | Wire Leaded |
Bulb Size | T-1 3/4 |
Power Rating | 480mW |
MSCP | 0.1 |
Average Bulb Life | 1000h |
Bulb Length (MOL) | 0.52" |
Current Rating | 400mA, 400mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2174?
Additional datasheets, footprints and schematics for 2174 are listed on our Part Details page. You can also find images and similar parts to 2174 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2174 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2174 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2174 fall under?
The 2174 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2174 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2174 you can contact the distributor directly for product support, shipping queries etc.
Is the 2174 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2174 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Electro Enterprises have stock available or on a lead time for 2174.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2174 often in real-time on the comparison pages.
What if I can't find stock of 2174?
You can fill out our help required form which you can use to request a quote for 2174 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.