Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.37
|
448
in stock
|
Buy Now | |
RS Americas
from US$4.85
|
4,345
in stock
|
Buy Now | |
Newark Electronics
from US$7.00
|
1,173
in stock
|
Buy Now | |
element14
from US$5.15
|
1,173
in stock
|
Buy Now | |
Heilind Electronics
from US$7.62
|
152
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.62
|
35
in stock
|
Buy Now |
Connector Type A | IEC 60320 C14 |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 2m |
Current Rating | 10A |
Voltage Rating | 250VAC |
Jacket Color | Black |
Product Range | - |
Power Cord-Jumper Cordset-H05VVF3G1.00 2.0mt C14 C13, 21 Series | Volex Power Cords 2173H | RS Americas |
Universal Jumper Cord, C13 To C14, 2M, 10A, Black | Newark Electronics |
UNIVERSAL JUMPER CORD, C13 TO C14, 2M, 10A, BLACK | element14 |
H05VVF3G1.00 2.0MT C14 C1 | Heilind Electronics |
Where can I find additional details, specifications and documents for a 2173H?
Additional datasheets, footprints and schematics for 2173H are listed on our Part Details page. You can also find images and similar parts to 2173H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2173H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2173H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2173H fall under?
The 2173H is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 2173H when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2173H you can contact the distributor directly for product support, shipping queries etc.
Is the 2173H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2173H have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 2173H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2173H often in real-time on the comparison pages.
What if I can't find stock of 2173H?
You can fill out our help required form which you can use to request a quote for 2173H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.