Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | 6.24mm, .246in |
---|---|
PCB Mount Orientation | Right Angle, Horizontal |
Number of Power Positions | 4 |
Number of Rows | 2 |
Number of Signal Positions | 0 |
Number of Positions | 4 |
Contact Mating Area Plating Thickness | 76.2µin, 3µm |
Contact Retention | With |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Material | Silver |
Contact Current Rating (Max) | 20A |
Height | 1.7in, 44mm |
PCB Thickness (Recommended) | 1.5mm |
Wire Size | 2.5 – 4mm², 2.5 – 4CMA, 12 – 14AWG |
Length | .79in, 20.2mm |
Operating Voltage | 60VDC, 60VAC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | 7.8mm, .307in |
Housing Color | Black |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Alignment | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Mating Retention Type | Locking Latch |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power |
For Use With | Cable Connector |
Packaging Method | Tray |
Packaging Quantity | 1 |
Housing Type | Receptacle |
Product Type | Receptacle |
Sealable | No |
Connector System | Wire-to-Board |
Contact Type | Socket |
Assembly or Kit | Kit |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Elcon Mini 4P Shielded Cable Plug Kit |Te Connectivity 2173168-1 | Newark Electronics |
AMP2173168-1 | Avnet America |
Where can I find additional details, specifications and documents for a 2173168-1?
Additional datasheets, footprints and schematics for 2173168-1 are listed on our Part Details page. You can also find images and similar parts to 2173168-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2173168-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2173168-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2173168-1 fall under?
The 2173168-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2173168-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2173168-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2173168-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2173168-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2173168-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2173168-1 often in real-time on the comparison pages.
What if I can't find stock of 2173168-1?
You can fill out our help required form which you can use to request a quote for 2173168-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.