Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.31
|
4,126
in stock
|
Buy Now | |
Rapid Electronics
from US$1.87
|
53,040
in stock
|
Buy Now | |
Chip One Stop
from US$1.46
|
46,040
in stock
|
Buy Now | |
Farnell
from US$1.93
|
38,000
in stock
|
Buy Now | |
Distrelec
from US$1.81
|
7,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.86
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$1.61
|
2,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.86
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.81
|
694
in stock
|
Buy Now | |
element14
from US$1.77
|
694
in stock
|
Buy Now | |
Future Electronics
from US$1.53
|
-
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
RS Americas
from US$2.46
|
-
|
Buy Now | |
Boersig
from US$2.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Offset | .8mm |
---|---|
Shell Plating Material | Tin over Nickel |
Shell Plating Finish | Matte |
Number of Ports | 1 |
Number of Positions | 5 |
Contact Mating Area Plating Thickness | .76µm, 29.52µin |
Contact Current Rating (Max) | 1.8A |
Contact Mating Area Plating Material | Gold |
Tail Length | .85mm, .034in |
PCB Thickness (Recommended) | .8 – 1.mm, .031 – .039in |
Housing Color | Black |
Centerline (Pitch) | .65mm, .025in |
Housing Material | Thermoplastic |
Degree of Protection | Splashproof |
UL Flammability Rating | UL 94V-0 |
Moisture Sensitivity Level | 1 |
Industry Standard | USB 2.0 |
Locking Feature | Without |
PCB Mount Retention Type | SMT Hold-Down |
Locating Posts | Without |
PCB Connector Seating | Offset |
Connector Mounting Type | Board Mount |
Panel Mount Feature Type | Flange |
Mounting Location | Top |
Pick & Place Capable | Yes |
Pick and Place | Without Pick and Place Cover |
Circuit Application | Power & Signal |
Halogen Free | No |
Packaging Quantity | 1000 |
Packaging Method | Tape & Reel |
Integral Locking Latch | Without |
Product Type | Connector |
Connector Style | Receptacle |
USB Type | B |
Orientation | Right Angle |
Connector & Contact Terminates To | Printed Circuit Board |
LED | Without |
Size | Micro |
USB Version | 2.0 |
Connector System | Cable-to-Board |
Termination Method | Surface Mount |
Contact Termination Type | Surface Mount |
Termination Method to Printed Circuit Board | Reflow Solder |
Operating Temperature Range | -22 – 185°F, -30 – 85°C |
Mating Cycles (Max) | 10000 |
Soldering Temperature (Max) | 500°F, 260°C |
Löttemperatur (max.) | 260°C |
USB Connectors SPLASH PROOF MICRO 5P USB B-TYPE | Rapid Electronics |
USB CONN, 2.0 MICRO TYPE B, R/A RCPT, 5P | Farnell |
TE Connectivity - AMP USB MICRO USB TYPE B SPLASHPROOF | Distrelec |
| Heilind Electronics |
Splash Proof Micro USB Assy B-Type | RS |
MICRO USB 2.0 B 1X1 SMT BLACK | TTI Europe |
Micro Usb, 2.0 Type B, Rcpt, 5Pos, Smt | Newark Electronics |
MICRO USB, 2.0 TYPE B, RCPT, 5POS, SMT | element14 |
5 Position 1 Port Splash Proof Micro USB B-Type Low MOQ Right Angle Receptacle | Future Electronics |
Conn USB Type B Receptacle 5 POS 0.65mm RA SMD Single Port T/R | Avnet America |
MICRO USB, TYPE B, SPLASHPROOF (LOW MOQ), USB Connectors | TE Connectivity 2173157-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2173157-3?
Additional datasheets, footprints and schematics for 2173157-3 are listed on our Part Details page. You can also find images and similar parts to 2173157-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2173157-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2173157-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2173157-3 fall under?
The 2173157-3 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2173157-3 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2173157-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2173157-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2173157-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Heilind Electronics have stock available or on a lead time for 2173157-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2173157-3 often in real-time on the comparison pages.
What if I can't find stock of 2173157-3?
You can fill out our help required form which you can use to request a quote for 2173157-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.