Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | .246in, 6.24mm |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 4 |
Number of Positions | 4 |
Number of Signal Positions | 0 |
Contact Retention | With |
Contact Mating Area Plating Material | Silver |
Contact Mating Area Plating Thickness | 3µm, 76.2µin |
Contact Termination Area Plating Material | Silver |
Contact Termination Area Plating Thickness | 3µm, 118.1µin |
Contact Current Rating (Max) | 20A |
Contact Base Material | Copper Alloy |
Length | 18.9mm, .74in |
Height | .65in, 16.54mm |
Operating Voltage | 60VDC, 60VAC |
Insulation Resistance | 1000MΩ |
Dielectric Withstanding Voltage (Max) | 750VAC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .307in, 7.8mm |
Housing Material | LCP GF30 (Liquid Crystal Polymer) |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Alignment | With |
PCB Mount Retention Type | Hold-Down |
Mating Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power |
Packaging Quantity | 1 |
Packaging Method | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Plug |
Contact Type | Tab, Pin |
Header Type | Shrouded |
Housing Type | Plug |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole |
Termination Post & Tail Length | 2.95mm |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
ELCON MINI 4P VERT HEADER,UNSHIELDED,SOL Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 7.8 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 2173132-1 | Internal Number: 2173132-1 | 7.8 mm | TE Connectivity | TE Store |
Elcon Mini 4P Vert Header,unshielded,sol |Te Connectivity 2173132-1 | Newark Electronics |
AMP2173132-1 | Avnet America |
ELCON MINI 4P VERT HEADER, UNSHIELDED, SOL | TE Connectivity 2173132-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | ELCON Mini |
RoHS: | Unknown |
No. of Contacts | 4Contacts |
---|---|
Product Range | ELCON Mini |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 7.8mm |
Gender | Plug |
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Connector Shell Size | - |
No. of Rows | 2Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2173132-1?
Additional datasheets, footprints and schematics for 2173132-1 are listed on our Part Details page. You can also find images and similar parts to 2173132-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2173132-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2173132-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2173132-1 fall under?
The 2173132-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2173132-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2173132-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2173132-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2173132-1 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2173132-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2173132-1 often in real-time on the comparison pages.
What if I can't find stock of 2173132-1?
You can fill out our help required form which you can use to request a quote for 2173132-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.