Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IEC 60320 C14 |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 1.5m |
Current Rating | 10A |
Voltage Rating | 250V |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 4.9ft |
SVHC | No SVHC (17-Dec-2015) |
Universal Jumper Cord, C13 To C14, 1.5M, 10A, Black | Newark Electronics |
Power Cord-Jumper Cordset-H05/RVV3X0.75+SJT 1.95M C14C13 | Volex Power Cords 2172H | RS Americas |
UNIVERSAL JUMPER CORD, C13 TO C14, 1.5M, 10A, BLACK | element14 |
POWER CORD, IEC 60320 C14 / C13, 1.5M | Farnell |
Where can I find additional details, specifications and documents for a 2172H?
Additional datasheets, footprints and schematics for 2172H are listed on our Part Details page. You can also find images and similar parts to 2172H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2172H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2172H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2172H fall under?
The 2172H is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 2172H when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2172H you can contact the distributor directly for product support, shipping queries etc.
Is the 2172H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2172H have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2172H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2172H often in real-time on the comparison pages.
What if I can't find stock of 2172H?
You can fill out our help required form which you can use to request a quote for 2172H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.