Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
217225J001,
5-1191585-7 |
Flexibility | Very Flexible |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Black |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Tolerance) | .01in, .25mm |
Expanded Inside Diameter (Min) | .13in, 3.3mm |
Recovered Inside Diameter (Max) | 1.5mm, .059in |
Voltage (Max) | .3kV |
Low Outgassing | No |
Product Source | China, US |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | V4 |
Wall Type | Single |
Recovery Temperature | 90°C |
Shrink Temperature (Min) | 70°C |
Operating Temperature Range | -30 – 125°C |
Resistant To | Wrinkling, Strain |
Fluid Resistance | None |
Flammability | Highly Flame-Retardant |
Heat Shrink Tubing & Sleeves V4-3.0-0-SP-SM | Sager |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet Abacus |
Where can I find additional details, specifications and documents for a 217225J001?
Additional datasheets, footprints and schematics for 217225J001 are listed on our Part Details page. You can also find images and similar parts to 217225J001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 217225J001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 217225J001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 217225J001 fall under?
The 217225J001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 217225J001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 217225J001 you can contact the distributor directly for product support, shipping queries etc.
Is the 217225J001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 217225J001 have stock available?
Authorised distributors including TTI Europe, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 217225J001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 217225J001 often in real-time on the comparison pages.
What if I can't find stock of 217225J001?
You can fill out our help required form which you can use to request a quote for 217225J001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.