Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IEC 60320 C14 |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 600mm |
Current Rating | 10A |
Voltage Rating | 250V |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 2ft |
SVHC | No SVHC (17-Dec-2015) |
Power Cords, AC, Jmpr Cord H05/RVV3X0 .75+SVT 0.6M C14C13, 21 Series | Volex Power Cords 2170H | RS Americas |
Universal Jumper Cord, C13 To C14, 0.6M, 10A, Black | Newark Electronics |
UNIVERSAL JUMPER CORD, C13 TO C14, 0.6M, 10A, BLACK | element14 |
POWER CORD, IEC 60320 C14 / C13, 600MM | Farnell |
Where can I find additional details, specifications and documents for a 2170H?
Additional datasheets, footprints and schematics for 2170H are listed on our Part Details page. You can also find images and similar parts to 2170H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170H fall under?
The 2170H is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 2170H when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170H you can contact the distributor directly for product support, shipping queries etc.
Is the 2170H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170H have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2170H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170H often in real-time on the comparison pages.
What if I can't find stock of 2170H?
You can fill out our help required form which you can use to request a quote for 2170H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.